Vishay Intertechnology, Inc. Wirewound Resistors RWR80N4020FSBSL

Description
EGN-3-80 402 1% RWR80N4020FS BSL
Request a Quote Datasheet
Description
EGN-3-80 402 1% RWR80N4020FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N4020FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N4020FSBSL
Wirewound Resistors 3110-RWR80N4020FSBSL
EGN-3-80 402 1% RWR80N4020FS BSL

EGN-3-80 402 1% RWR80N4020FS BSL

Supplier's Site Datasheet
RES 402 OHM 2W 1% WW AXIAL - RWR80N4020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 2W 1% WW AXIAL
RWR80N4020FSBSL
RES 402 OHM 2W 1% WW AXIAL RWR80N4020FSBSL
RES 402ohm 2W 1% WW AXIAL

RES 402ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR80N4020FSBSL RWR80N4020FSBSL
Product Name Wirewound Resistors RES 402 OHM 2W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details