Vishay Intertechnology, Inc. Through Hole Resistors RWR80N3R65FSRSL

Description
3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N3R65FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R65FSRSL-ND
Through Hole Resistors RWR80N3R65FSRSL-ND
3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.65 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.65 OHM 2W 1% WW AXIAL - RWR80N3R65FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 2W 1% WW AXIAL
RWR80N3R65FSRSL
RES 3.65 OHM 2W 1% WW AXIAL RWR80N3R65FSRSL
RES 3.65ohm 2W 1% WW AXIAL

RES 3.65ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N3R65FSRSL-ND RWR80N3R65FSRSL
Product Name Through Hole Resistors RES 3.65 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 136216P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 330 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details