Vishay Intertechnology, Inc. RES 3.54 OHM 2W 1% WW AXIAL RWR80N3R54FSRSL

Description
RES 3.54ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.54ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.54 OHM 2W 1% WW AXIAL - RWR80N3R54FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.54 OHM 2W 1% WW AXIAL
RWR80N3R54FSRSL
RES 3.54 OHM 2W 1% WW AXIAL RWR80N3R54FSRSL
RES 3.54ohm 2W 1% WW AXIAL

RES 3.54ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3R54FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R54FSRSL-ND
Through Hole Resistors RWR80N3R54FSRSL-ND
3.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.54 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N3R54FSRSL RWR80N3R54FSRSL-ND
Product Name RES 3.54 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.54 ohms 3.54 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details