Vishay Intertechnology, Inc. Through Hole Resistors RWR80N3R32FSBSL

Description
3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N3R32FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R32FSBSL-ND
Through Hole Resistors RWR80N3R32FSBSL-ND
3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.32 OHM 2W 1% WW AXIAL - RWR80N3R32FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 2W 1% WW AXIAL
RWR80N3R32FSBSL
RES 3.32 OHM 2W 1% WW AXIAL RWR80N3R32FSBSL
RES 3.32ohm 2W 1% WW AXIAL

RES 3.32ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N3R32FSBSL-ND RWR80N3R32FSBSL
Product Name Through Hole Resistors RES 3.32 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details