Vishay Intertechnology, Inc. RES 3.32 OHM 2W 1% WW AXIAL RWR80N3R32FRB12

Description
RES 3.32ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 2W 1% WW AXIAL - RWR80N3R32FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 2W 1% WW AXIAL
RWR80N3R32FRB12
RES 3.32 OHM 2W 1% WW AXIAL RWR80N3R32FRB12
RES 3.32ohm 2W 1% WW AXIAL

RES 3.32ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3R32FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3R32FRB12-ND
Through Hole Resistors RWR80N3R32FRB12-ND
3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N3R32FRB12 RWR80N3R32FRB12-ND
Product Name RES 3.32 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details