Vishay Intertechnology, Inc. Wirewound Resistors RWR80N39R2FRB12

Description
EGN-3-80 39.2 1% RWR80N39R2FR B12
Request a Quote Datasheet
Description
EGN-3-80 39.2 1% RWR80N39R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N39R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N39R2FRB12
Wirewound Resistors 3110-RWR80N39R2FRB12
EGN-3-80 39.2 1% RWR80N39R2FR B12

EGN-3-80 39.2 1% RWR80N39R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N39R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N39R2FRB12-ND
Through Hole Resistors RWR80N39R2FRB12-ND
39.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

39.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 39.2 OHM 2W 1% WW AXIAL - RWR80N39R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 2W 1% WW AXIAL
RWR80N39R2FRB12
RES 39.2 OHM 2W 1% WW AXIAL RWR80N39R2FRB12
RES 39.2ohm 2W 1% WW AXIAL

RES 39.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N39R2FRB12 RWR80N39R2FRB12-ND RWR80N39R2FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 39.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers