Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3900FMRSL

Description
EGN-3-80 390 1% RWR80N3900FM RSL
Request a Quote Datasheet
Description
EGN-3-80 390 1% RWR80N3900FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3900FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3900FMRSL
Wirewound Resistors 3110-RWR80N3900FMRSL
EGN-3-80 390 1% RWR80N3900FM RSL

EGN-3-80 390 1% RWR80N3900FM RSL

Supplier's Site Datasheet
RES 390 OHM 2W 1% WW AXIAL - RWR80N3900FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2W 1% WW AXIAL
RWR80N3900FMRSL
RES 390 OHM 2W 1% WW AXIAL RWR80N3900FMRSL
RES 390ohm 2W 1% WW AXIAL

RES 390ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3900FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3900FMRSL-ND
Through Hole Resistors RWR80N3900FMRSL-ND
390 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

390 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3900FMRSL RWR80N3900FMRSL RWR80N3900FMRSL-ND
Product Name Wirewound Resistors RES 390 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 3-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers