Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3830FSB12

Description
EGN-3-80 383 1% RWR80N3830FS B12
Request a Quote Datasheet
Description
EGN-3-80 383 1% RWR80N3830FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3830FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3830FSB12
Wirewound Resistors 3110-RWR80N3830FSB12
EGN-3-80 383 1% RWR80N3830FS B12

EGN-3-80 383 1% RWR80N3830FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3830FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3830FSB12-ND
Through Hole Resistors RWR80N3830FSB12-ND
383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

383 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 383 OHM 2W 1% WW AXIAL - RWR80N3830FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 2W 1% WW AXIAL
RWR80N3830FSB12
RES 383 OHM 2W 1% WW AXIAL RWR80N3830FSB12
RES 383ohm 2W 1% WW AXIAL

RES 383ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3830FSB12 RWR80N3830FSB12-ND RWR80N3830FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 383 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details