Vishay Intertechnology, Inc. Wirewound Resistors RWR80N36R5FSS70

Description
EGN-3-80 36.5 1% RWR80N36R5FS S70
Request a Quote
Description
EGN-3-80 36.5 1% RWR80N36R5FS S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W at 25 °C, an operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 1.58 kΩ. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and has a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 1.58 kΩ. The part is available in tape/reel packaging (S70).

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W at 25 °C, an operating temperature range of -55 °C to +250 °C, and a resistance range of 0.1 Ω to 1.58 kΩ. The resistor measures 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and has a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 500 V RMS, and an insulation resistance of 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for values from 1.01 Ω to 10 Ω and ±30 ppm/°C for 10.1 Ω to 1.58 kΩ. The part is available in tape/reel packaging (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N36R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N36R5FSS70
Wirewound Resistors 3110-RWR80N36R5FSS70
EGN-3-80 36.5 1% RWR80N36R5FS S70

EGN-3-80 36.5 1% RWR80N36R5FS S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N36R5FSS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details