Vishay Intertechnology, Inc. Wirewound Resistors RWR80N35R7FSB12

Description
EGN-3-80 35.7 1% RWR80N35R7FS B12
Request a Quote Datasheet
Description
EGN-3-80 35.7 1% RWR80N35R7FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N35R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N35R7FSB12
Wirewound Resistors 3110-RWR80N35R7FSB12
EGN-3-80 35.7 1% RWR80N35R7FS B12

EGN-3-80 35.7 1% RWR80N35R7FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N35R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N35R7FSB12-ND
Through Hole Resistors RWR80N35R7FSB12-ND
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 35.7 OHM 2W 1% WW AXIAL - RWR80N35R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 2W 1% WW AXIAL
RWR80N35R7FSB12
RES 35.7 OHM 2W 1% WW AXIAL RWR80N35R7FSB12
RES 35.7ohm 2W 1% WW AXIAL

RES 35.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N35R7FSB12 RWR80N35R7FSB12-ND RWR80N35R7FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 35.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details