Vishay Intertechnology, Inc. Wirewound Resistors RWR80N35R7FRB12

Description
EGN-3-80 35.7 1% RWR80N35R7FR B12
Request a Quote Datasheet
Description
EGN-3-80 35.7 1% RWR80N35R7FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N35R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N35R7FRB12
Wirewound Resistors 3110-RWR80N35R7FRB12
EGN-3-80 35.7 1% RWR80N35R7FR B12

EGN-3-80 35.7 1% RWR80N35R7FR B12

Supplier's Site Datasheet
RES 35.7 OHM 2W 1% WW AXIAL - RWR80N35R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 2W 1% WW AXIAL
RWR80N35R7FRB12
RES 35.7 OHM 2W 1% WW AXIAL RWR80N35R7FRB12
RES 35.7ohm 2W 1% WW AXIAL

RES 35.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N35R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N35R7FRB12-ND
Through Hole Resistors RWR80N35R7FRB12-ND
35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N35R7FRB12 RWR80N35R7FRB12 RWR80N35R7FRB12-ND
Product Name Wirewound Resistors RES 35.7 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details