Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3570FRRSL

Description
EGN-3-80 357 1% RWR80N3570FR RSL
Request a Quote Datasheet
Description
EGN-3-80 357 1% RWR80N3570FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3570FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3570FRRSL
Wirewound Resistors 3110-RWR80N3570FRRSL
EGN-3-80 357 1% RWR80N3570FR RSL

EGN-3-80 357 1% RWR80N3570FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3570FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3570FRRSL-ND
Through Hole Resistors RWR80N3570FRRSL-ND
357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 357 OHM 2W 1% WW AXIAL - RWR80N3570FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 2W 1% WW AXIAL
RWR80N3570FRRSL
RES 357 OHM 2W 1% WW AXIAL RWR80N3570FRRSL
RES 357ohm 2W 1% WW AXIAL

RES 357ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3570FRRSL RWR80N3570FRRSL-ND RWR80N3570FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 357 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers