Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3320FSS73

Description
EGN-3-80 332 1% RWR80N3320FS S73
Request a Quote Datasheet
Description
EGN-3-80 332 1% RWR80N3320FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3320FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3320FSS73
Wirewound Resistors 3110-RWR80N3320FSS73
EGN-3-80 332 1% RWR80N3320FS S73

EGN-3-80 332 1% RWR80N3320FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3320FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3320FSS73-ND
Through Hole Resistors RWR80N3320FSS73-ND
332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 332 OHM 2W 1% WW AXIAL - RWR80N3320FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 2W 1% WW AXIAL
RWR80N3320FSS73
RES 332 OHM 2W 1% WW AXIAL RWR80N3320FSS73
RES 332ohm 2W 1% WW AXIAL

RES 332ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3320FSS73 RWR80N3320FSS73-ND RWR80N3320FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 332 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details