Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3240FRS73

Description
EGN-3-80 324 1% RWR80N3240FR S73
Request a Quote
Description
EGN-3-80 324 1% RWR80N3240FR S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007 and available in non-inductive style. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ with ±1.0% tolerance, and operates from -55°C to +250°C. The resistor measures 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, with a diameter of 0.094 ± 0.031 inches (2.39 ± 0.787 mm) and lead diameter of 0.020 ± 0.0015 inches (0.508 ± 0.038 mm). It meets ANSI J-STD-002 for solderability, has an insulation resistance of 1000 MΩ minimum when dry, and a dielectric withstanding voltage of 500 V RMS. The temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±20 ppm/°C above 10.1 Ω.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007 and available in non-inductive style. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ with ±1.0% tolerance, and operates from -55°C to +250°C. The resistor measures 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length, with a diameter of 0.094 ± 0.031 inches (2.39 ± 0.787 mm) and lead diameter of 0.020 ± 0.0015 inches (0.508 ± 0.038 mm). It meets ANSI J-STD-002 for solderability, has an insulation resistance of 1000 MΩ minimum when dry, and a dielectric withstanding voltage of 500 V RMS. The temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±20 ppm/°C above 10.1 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3240FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3240FRS73
Wirewound Resistors 3110-RWR80N3240FRS73
EGN-3-80 324 1% RWR80N3240FR S73

EGN-3-80 324 1% RWR80N3240FR S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N3240FRS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details