Vishay Intertechnology, Inc. RES 316 OHM 2W 1% WW AXIAL RWR80N3160FRBSL

Description
RES 316ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 316ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 2W 1% WW AXIAL - RWR80N3160FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 2W 1% WW AXIAL
RWR80N3160FRBSL
RES 316 OHM 2W 1% WW AXIAL RWR80N3160FRBSL
RES 316ohm 2W 1% WW AXIAL

RES 316ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N3160FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3160FRBSL
Wirewound Resistors 3110-RWR80N3160FRBSL
EGN-3-80 316 1% RWR80N3160FR BSL

EGN-3-80 316 1% RWR80N3160FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N3160FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3160FRBSL-ND
Through Hole Resistors RWR80N3160FRBSL-ND
316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

316 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N3160FRBSL 3110-RWR80N3160FRBSL RWR80N3160FRBSL-ND
Product Name RES 316 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details