Vishay Intertechnology, Inc. Wirewound Resistors RWR80N30R9FSS73

Description
EGN-3-80 30.9 1% RWR80N30R9FS S73
Request a Quote Datasheet
Description
EGN-3-80 30.9 1% RWR80N30R9FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N30R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N30R9FSS73
Wirewound Resistors 3110-RWR80N30R9FSS73
EGN-3-80 30.9 1% RWR80N30R9FS S73

EGN-3-80 30.9 1% RWR80N30R9FS S73

Supplier's Site Datasheet
RES 30.9 OHM 2W 1% WW AXIAL - RWR80N30R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 2W 1% WW AXIAL
RWR80N30R9FSS73
RES 30.9 OHM 2W 1% WW AXIAL RWR80N30R9FSS73
RES 30.9ohm 2W 1% WW AXIAL

RES 30.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N30R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N30R9FSS73-ND
Through Hole Resistors RWR80N30R9FSS73-ND
30.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N30R9FSS73 RWR80N30R9FSS73 RWR80N30R9FSS73-ND
Product Name Wirewound Resistors RES 30.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details