Vishay Intertechnology, Inc. Through Hole Resistors RWR80N30R1FSB12

Description
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N30R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N30R1FSB12-ND
Through Hole Resistors RWR80N30R1FSB12-ND
30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N30R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N30R1FSB12
Wirewound Resistors 3110-RWR80N30R1FSB12
EGN-3-80 30.1 1% RWR80N30R1FS B12

EGN-3-80 30.1 1% RWR80N30R1FS B12

Supplier's Site Datasheet
RES 30.1 OHM 2W 1% WW AXIAL - RWR80N30R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 2W 1% WW AXIAL
RWR80N30R1FSB12
RES 30.1 OHM 2W 1% WW AXIAL RWR80N30R1FSB12
RES 30.1ohm 2W 1% WW AXIAL

RES 30.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N30R1FSB12-ND 3110-RWR80N30R1FSB12 RWR80N30R1FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 30.1 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details