Vishay Intertechnology, Inc. Wirewound Resistors RWR80N3010FRBSL

Description
EGN-3-80 301 1% RWR80N3010FR BSL
Request a Quote Datasheet
Description
EGN-3-80 301 1% RWR80N3010FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N3010FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3010FRBSL
Wirewound Resistors 3110-RWR80N3010FRBSL
EGN-3-80 301 1% RWR80N3010FR BSL

EGN-3-80 301 1% RWR80N3010FR BSL

Supplier's Site Datasheet
RES 301 OHM 2W 1% WW AXIAL - RWR80N3010FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 2W 1% WW AXIAL
RWR80N3010FRBSL
RES 301 OHM 2W 1% WW AXIAL RWR80N3010FRBSL
RES 301ohm 2W 1% WW AXIAL

RES 301ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N3010FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3010FRBSL-ND
Through Hole Resistors RWR80N3010FRBSL-ND
301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N3010FRBSL RWR80N3010FRBSL RWR80N3010FRBSL-ND
Product Name Wirewound Resistors RES 301 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers