Vishay Intertechnology, Inc. Through Hole Resistors RWR80N3000FRB12

Description
300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N3000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N3000FRB12-ND
Through Hole Resistors RWR80N3000FRB12-ND
300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

300 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 300 OHM 2W 1% WW AXIAL - RWR80N3000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2W 1% WW AXIAL
RWR80N3000FRB12
RES 300 OHM 2W 1% WW AXIAL RWR80N3000FRB12
RES 300ohm 2W 1% WW AXIAL

RES 300ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N3000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N3000FRB12
Wirewound Resistors 3110-RWR80N3000FRB12
EGN-3-80 300 1% RWR80N3000FR B12

EGN-3-80 300 1% RWR80N3000FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N3000FRB12-ND RWR80N3000FRB12 3110-RWR80N3000FRB12
Product Name Through Hole Resistors RES 300 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers