Vishay Intertechnology, Inc. RES 2.52 OHM 2W 1% WW AXIAL RWR80N2R52FSBSL

Description
RES 2.52ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.52ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52 OHM 2W 1% WW AXIAL - RWR80N2R52FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52 OHM 2W 1% WW AXIAL
RWR80N2R52FSBSL
RES 2.52 OHM 2W 1% WW AXIAL RWR80N2R52FSBSL
RES 2.52ohm 2W 1% WW AXIAL

RES 2.52ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2R52FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2R52FSBSL-ND
Through Hole Resistors RWR80N2R52FSBSL-ND
2.52 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.52 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N2R52FSBSL RWR80N2R52FSBSL-ND
Product Name RES 2.52 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.52 ohms 2.52 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details