RES 2ohm 2W 1% WW AXIAL
2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR80N2R00FSS70 | RWR80N2R00FSS70-ND |
| Product Name | RES 2 OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 2 ohms | 2 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts |
| Configuration | Single Resistor |