Vishay Intertechnology, Inc. Wirewound Resistors RWR80N29R4FSRSL

Description
EGN-3-80 29.4 1% RWR80N29R4FS RSL
Request a Quote Datasheet
Description
EGN-3-80 29.4 1% RWR80N29R4FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N29R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N29R4FSRSL
Wirewound Resistors 3110-RWR80N29R4FSRSL
EGN-3-80 29.4 1% RWR80N29R4FS RSL

EGN-3-80 29.4 1% RWR80N29R4FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N29R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N29R4FSRSL-ND
Through Hole Resistors RWR80N29R4FSRSL-ND
29.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

29.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 29.4 OHM 2W 1% WW AXIAL - RWR80N29R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 2W 1% WW AXIAL
RWR80N29R4FSRSL
RES 29.4 OHM 2W 1% WW AXIAL RWR80N29R4FSRSL
RES 29.4ohm 2W 1% WW AXIAL

RES 29.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N29R4FSRSL RWR80N29R4FSRSL-ND RWR80N29R4FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 29.4 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details