Vishay Intertechnology, Inc. Wirewound Resistors RWR80N26R7FRS74

Description
EGN-3-80 26.7 1% RWR80N26R7FR S74
Request a Quote
Description
EGN-3-80 26.7 1% RWR80N26R7FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007. It features a non-inductive Ayrton-Perry winding, a power rating of 2 W, and a resistance range of 0.1 to 1.58 kΩ with a tolerance of ±1%. The part has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V for 2 W and smaller, and an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It meets ANSI J-STD-002 for solderability and is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007. It features a non-inductive Ayrton-Perry winding, a power rating of 2 W, and a resistance range of 0.1 to 1.58 kΩ with a tolerance of ±1%. The part has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V for 2 W and smaller, and an insulation resistance of 1000 MΩ minimum when dry. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It meets ANSI J-STD-002 for solderability and is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N26R7FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N26R7FRS74
Wirewound Resistors 3110-RWR80N26R7FRS74
EGN-3-80 26.7 1% RWR80N26R7FR S74

EGN-3-80 26.7 1% RWR80N26R7FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N26R7FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - UAL25-12RF8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 12 ohms
Tolerance 1 +/- %
View Details