Vishay Intertechnology, Inc. RES 26.7 OHM 2W 1% WW AXIAL RWR80N26R7FPRSL

Description
RES 26.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 2W 1% WW AXIAL - RWR80N26R7FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 2W 1% WW AXIAL
RWR80N26R7FPRSL
RES 26.7 OHM 2W 1% WW AXIAL RWR80N26R7FPRSL
RES 26.7ohm 2W 1% WW AXIAL

RES 26.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N26R7FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N26R7FPRSL-ND
Through Hole Resistors RWR80N26R7FPRSL-ND
26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N26R7FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N26R7FPRSL
Wirewound Resistors 3110-RWR80N26R7FPRSL
EGN-3-80 26.7 1% RWR80N26R7FP RSL

EGN-3-80 26.7 1% RWR80N26R7FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N26R7FPRSL RWR80N26R7FPRSL-ND 3110-RWR80N26R7FPRSL
Product Name RES 26.7 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers