Vishay Intertechnology, Inc. Wirewound Resistors RWR80N24R9BRB12

Description
EGN-3-80 24.9 .1% RWR80N24R9BR B12
Request a Quote
Description
EGN-3-80 24.9 .1% RWR80N24R9BR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, rated for 2 W at 25 °C. It features a non-inductive Ayrton-Perry winding, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±0.1 % to ±1.0 %. The resistor operates from -55 °C to +250 °C and meets MIL-PRF-39007 qualification standards. It has a dielectric withstanding voltage of 500 V minimum, insulation resistance of 1000 MΩ minimum when dry, and terminal strength of 5 lb minimum. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The part is qualified for S-level failure rates and complies with ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

RWR80N is a military-grade, axial lead wirewound resistor with a welded construction and high-temperature silicone coating, rated for 2 W at 25 °C. It features a non-inductive Ayrton-Perry winding, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±0.1 % to ±1.0 %. The resistor operates from -55 °C to +250 °C and meets MIL-PRF-39007 qualification standards. It has a dielectric withstanding voltage of 500 V minimum, insulation resistance of 1000 MΩ minimum when dry, and terminal strength of 5 lb minimum. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The part is qualified for S-level failure rates and complies with ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N24R9BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N24R9BRB12
Wirewound Resistors 3110-RWR80N24R9BRB12
EGN-3-80 24.9 .1% RWR80N24R9BR B12

EGN-3-80 24.9 .1% RWR80N24R9BR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N24R9BRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Chassis Mount Resistors - 696-1448-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers