Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2430FRS73

Description
EGN-3-80 243 1% RWR80N2430FR S73
Request a Quote Datasheet
Description
EGN-3-80 243 1% RWR80N2430FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2430FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2430FRS73
Wirewound Resistors 3110-RWR80N2430FRS73
EGN-3-80 243 1% RWR80N2430FR S73

EGN-3-80 243 1% RWR80N2430FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2430FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2430FRS73-ND
Through Hole Resistors RWR80N2430FRS73-ND
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 2W 1% WW AXIAL - RWR80N2430FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR80N2430FRS73
RES 243 OHM 2W 1% WW AXIAL RWR80N2430FRS73
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2430FRS73 RWR80N2430FRS73-ND RWR80N2430FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers