Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2430FRB12

Description
EGN-3-80 243 1% RWR80N2430FR B12
Request a Quote Datasheet
Description
EGN-3-80 243 1% RWR80N2430FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2430FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2430FRB12
Wirewound Resistors 3110-RWR80N2430FRB12
EGN-3-80 243 1% RWR80N2430FR B12

EGN-3-80 243 1% RWR80N2430FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2430FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2430FRB12-ND
Through Hole Resistors RWR80N2430FRB12-ND
243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 2W 1% WW AXIAL - RWR80N2430FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR80N2430FRB12
RES 243 OHM 2W 1% WW AXIAL RWR80N2430FRB12
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2430FRB12 RWR80N2430FRB12-ND RWR80N2430FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details