Vishay Intertechnology, Inc. RES 22.6 OHM 2W 1% WW AXIAL RWR80N22R6FSRSL

Description
RES 22.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 2W 1% WW AXIAL - RWR80N22R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 2W 1% WW AXIAL
RWR80N22R6FSRSL
RES 22.6 OHM 2W 1% WW AXIAL RWR80N22R6FSRSL
RES 22.6ohm 2W 1% WW AXIAL

RES 22.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N22R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N22R6FSRSL-ND
Through Hole Resistors RWR80N22R6FSRSL-ND
22.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N22R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N22R6FSRSL
Wirewound Resistors 3110-RWR80N22R6FSRSL
EGN-3-80 22.6 1% RWR80N22R6FS RSL

EGN-3-80 22.6 1% RWR80N22R6FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N22R6FSRSL RWR80N22R6FSRSL-ND 3110-RWR80N22R6FSRSL
Product Name RES 22.6 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details