Vishay Intertechnology, Inc. Wirewound Resistors RWR80N22R2FSR36

Description
EGN-3-80 22.2 1% RWR80N22R2FS R36
Request a Quote
Description
EGN-3-80 22.2 1% RWR80N22R2FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80N22R2FSR36 is a military-grade, axial lead wirewound resistor with a non-inductive, solderable winding (N-type), qualified to MIL-PRF-39007. It has a resistance value of 22.2 Ω with a tolerance of ±1.0%, a power rating of 2 W, and operates from -55 °C to +250 °C. The component features a high-temperature silicone coating, complete welded construction, and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The dielectric withstanding voltage is 500 V minimum, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω.

Datasheet Summary
Powered by GS/AI

RWR80N22R2FSR36 is a military-grade, axial lead wirewound resistor with a non-inductive, solderable winding (N-type), qualified to MIL-PRF-39007. It has a resistance value of 22.2 Ω with a tolerance of ±1.0%, a power rating of 2 W, and operates from -55 °C to +250 °C. The component features a high-temperature silicone coating, complete welded construction, and meets ANSI J-STD-002 solderability requirements. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The dielectric withstanding voltage is 500 V minimum, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 5 lb minimum. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N22R2FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N22R2FSR36
Wirewound Resistors 3110-RWR80N22R2FSR36
EGN-3-80 22.2 1% RWR80N22R2FS R36

EGN-3-80 22.2 1% RWR80N22R2FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N22R2FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details