Vishay Intertechnology, Inc. Wirewound Resistors RWR80N21R0FSS74

Description
EGN-3-80 21 1% RWR80N21R0FS S74
Request a Quote
Description
EGN-3-80 21 1% RWR80N21R0FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007. It has a power rating of 2 W, operates from -55 °C to +250 °C, and features a high-temperature silicone coating and complete welded construction. The resistor has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The resistance range for this model is 0.1 to 1.58 kΩ with a tolerance of ±1.0%, and it meets ANSI J-STD-002 solderability requirements. Terminal strength is rated at 5 lb minimum. The part is designed for applications requiring low inductance and high reliability under extreme environmental conditions.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axial lead wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007. It has a power rating of 2 W, operates from -55 °C to +250 °C, and features a high-temperature silicone coating and complete welded construction. The resistor has dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. The resistance range for this model is 0.1 to 1.58 kΩ with a tolerance of ±1.0%, and it meets ANSI J-STD-002 solderability requirements. Terminal strength is rated at 5 lb minimum. The part is designed for applications requiring low inductance and high reliability under extreme environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N21R0FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N21R0FSS74
Wirewound Resistors 3110-RWR80N21R0FSS74
EGN-3-80 21 1% RWR80N21R0FS S74

EGN-3-80 21 1% RWR80N21R0FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N21R0FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
Chassis Mount Resistors - 696-UAL25-110RF1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial, Box
Features Non-Inductive
View Details