Vishay Intertechnology, Inc. Wirewound Resistors RWR80N20R0FSR36

Description
EGN-3-80 20 1% RWR80N20R0FS R36
Request a Quote
Description
EGN-3-80 20 1% RWR80N20R0FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axially leaded wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007, and designed for high-reliability applications. It features a complete welded construction, high-temperature silicone coating, and a non-inductive Ayrton-Perry winding. The resistor has a resistance range of 0.1 to 1.58 kΩ and a tolerance of ±1.0%. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum. Terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 for solderability. The package dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The part weight is 0.34 g.

Datasheet Summary
Powered by GS/AI

The RWR80N is a military-grade, axially leaded wirewound resistor with a power rating of 2 W, qualified to MIL-PRF-39007, and designed for high-reliability applications. It features a complete welded construction, high-temperature silicone coating, and a non-inductive Ayrton-Perry winding. The resistor has a resistance range of 0.1 to 1.58 kΩ and a tolerance of ±1.0%. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum. Terminal strength is 5 lb minimum, and it meets ANSI J-STD-002 for solderability. The package dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the lead diameter. The part weight is 0.34 g.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N20R0FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N20R0FSR36
Wirewound Resistors 3110-RWR80N20R0FSR36
EGN-3-80 20 1% RWR80N20R0FS R36

EGN-3-80 20 1% RWR80N20R0FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N20R0FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 696-1570-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial
Features Non-Inductive; Fireproof Case
View Details