Vishay Intertechnology, Inc. RES 200 OHM 2W 1% WW AXIAL RWR80N2000FSS73

Description
RES 200ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 1% WW AXIAL - RWR80N2000FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR80N2000FSS73
RES 200 OHM 2W 1% WW AXIAL RWR80N2000FSS73
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N2000FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2000FSS73
Wirewound Resistors 3110-RWR80N2000FSS73
EGN-3-80 200 1% RWR80N2000FS S73

EGN-3-80 200 1% RWR80N2000FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2000FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2000FSS73-ND
Through Hole Resistors RWR80N2000FSS73-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N2000FSS73 3110-RWR80N2000FSS73 RWR80N2000FSS73-ND
Product Name RES 200 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers