Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2000FRS73

Description
EGN-3-80 200 1% RWR80N2000FR S73
Request a Quote Datasheet
Description
EGN-3-80 200 1% RWR80N2000FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2000FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2000FRS73
Wirewound Resistors 3110-RWR80N2000FRS73
EGN-3-80 200 1% RWR80N2000FR S73

EGN-3-80 200 1% RWR80N2000FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2000FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2000FRS73-ND
Through Hole Resistors RWR80N2000FRS73-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 200 OHM 2W 1% WW AXIAL - RWR80N2000FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR80N2000FRS73
RES 200 OHM 2W 1% WW AXIAL RWR80N2000FRS73
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2000FRS73 RWR80N2000FRS73-ND RWR80N2000FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers