Vishay Intertechnology, Inc. RES 200 OHM 2W 0.5% WW AXIAL RWR80N2000DRBSL

Description
RES 200ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 0.5% WW AXIAL - RWR80N2000DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 0.5% WW AXIAL
RWR80N2000DRBSL
RES 200 OHM 2W 0.5% WW AXIAL RWR80N2000DRBSL
RES 200ohm 2W 0.5% WW AXIAL

RES 200ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N2000DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2000DRBSL
Wirewound Resistors 3110-RWR80N2000DRBSL
EGN-3-80 200 .5% RWR80N2000DR BSL

EGN-3-80 200 .5% RWR80N2000DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2000DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2000DRBSL-ND
Through Hole Resistors RWR80N2000DRBSL-ND
200 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N2000DRBSL 3110-RWR80N2000DRBSL RWR80N2000DRBSL-ND
Product Name RES 200 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers