Vishay Intertechnology, Inc. RES 1.47 OHM 2W 1% WW AXIAL RWR80N1R47FRRSL

Description
RES 1.47ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.47ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 2W 1% WW AXIAL - RWR80N1R47FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 2W 1% WW AXIAL
RWR80N1R47FRRSL
RES 1.47 OHM 2W 1% WW AXIAL RWR80N1R47FRRSL
RES 1.47ohm 2W 1% WW AXIAL

RES 1.47ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R47FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R47FRRSL-ND
Through Hole Resistors RWR80N1R47FRRSL-ND
1.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R47FRRSL RWR80N1R47FRRSL-ND
Product Name RES 1.47 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details