Vishay Intertechnology, Inc. RES 1 OHM 2W 1% WW AXIAL RWR80N1R00FPB12

Description
RES 1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 1% WW AXIAL - RWR80N1R00FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 1% WW AXIAL
RWR80N1R00FPB12
RES 1 OHM 2W 1% WW AXIAL RWR80N1R00FPB12
RES 1ohm 2W 1% WW AXIAL

RES 1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R00FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R00FPB12-ND
Through Hole Resistors RWR80N1R00FPB12-ND
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R00FPB12 RWR80N1R00FPB12-ND
Product Name RES 1 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details