Vishay Intertechnology, Inc. RES 1 OHM 2W 0.5% WW AXIAL RWR80N1R00DSS73

Description
RES 1ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 0.5% WW AXIAL - RWR80N1R00DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 0.5% WW AXIAL
RWR80N1R00DSS73
RES 1 OHM 2W 0.5% WW AXIAL RWR80N1R00DSS73
RES 1ohm 2W 0.5% WW AXIAL

RES 1ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R00DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R00DSS73-ND
Through Hole Resistors RWR80N1R00DSS73-ND
1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R00DSS73 RWR80N1R00DSS73-ND
Product Name RES 1 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers