Vishay Intertechnology, Inc. RES 1 OHM 2W 0.1% WW AXIAL RWR80N1R00BSB12

Description
RES 1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 0.1% WW AXIAL - RWR80N1R00BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 0.1% WW AXIAL
RWR80N1R00BSB12
RES 1 OHM 2W 0.1% WW AXIAL RWR80N1R00BSB12
RES 1ohm 2W 0.1% WW AXIAL

RES 1ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R00BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R00BSB12-ND
Through Hole Resistors RWR80N1R00BSB12-ND
1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R00BSB12 RWR80N1R00BSB12-ND
Product Name RES 1 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details