Vishay Intertechnology, Inc. RES 18.7 OHM 2W 1% WW AXIAL RWR80N18R7FRB12

Description
RES 18.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 2W 1% WW AXIAL - RWR80N18R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 2W 1% WW AXIAL
RWR80N18R7FRB12
RES 18.7 OHM 2W 1% WW AXIAL RWR80N18R7FRB12
RES 18.7ohm 2W 1% WW AXIAL

RES 18.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N18R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N18R7FRB12-ND
Through Hole Resistors RWR80N18R7FRB12-ND
18.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N18R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N18R7FRB12
Wirewound Resistors 3110-RWR80N18R7FRB12
EGN-3-80 18.7 1% RWR80N18R7FR B12

EGN-3-80 18.7 1% RWR80N18R7FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N18R7FRB12 RWR80N18R7FRB12-ND 3110-RWR80N18R7FRB12
Product Name RES 18.7 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details