Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1820FSRSL

Description
EGN-3-80 182 1% RWR80N1820FS RSL
Request a Quote Datasheet
Description
EGN-3-80 182 1% RWR80N1820FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1820FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1820FSRSL
Wirewound Resistors 3110-RWR80N1820FSRSL
EGN-3-80 182 1% RWR80N1820FS RSL

EGN-3-80 182 1% RWR80N1820FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1820FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1820FSRSL-ND
Through Hole Resistors RWR80N1820FSRSL-ND
182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 182 OHM 2W 1% WW AXIAL - RWR80N1820FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 2W 1% WW AXIAL
RWR80N1820FSRSL
RES 182 OHM 2W 1% WW AXIAL RWR80N1820FSRSL
RES 182ohm 2W 1% WW AXIAL

RES 182ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1820FSRSL RWR80N1820FSRSL-ND RWR80N1820FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 182 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details