The RWR80N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The package has axial leads with dimensions of 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] lead diameter. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ, and a tolerance of ±1%. The operating temperature range is -55 °C to +250 °C, with a maximum working voltage derived from (P × R)^1/2. Dielectric withstanding voltage is 500 V for 2 W and smaller devices, insulation resistance is 1000 MΩ minimum dry, and it meets ANSI J-STD-002 solderability standards.
EGN-3-80 182 1% RWR80N1820FM B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1820FMB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |