The RWR80N is a military-grade, wirewound resistor with a welded construction and high-temperature silicone coating, designed for high reliability applications. It has a power rating of 2 W, a resistance range of 0.1 to 1.58 kΩ with ±1.0% tolerance, and a non-inductive Ayrton-Perry winding. The part is axially leaded with dimensions of 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V RMS. Terminal strength is 5 lb minimum, and it complies with ANSI J-STD-002 for solderability.
EGN-3-80 174 1% RWR80N1740FS BSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1740FSBSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |