Vishay Intertechnology, Inc. Through Hole Resistors RWR80N16R5FSS73

Description
16.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
16.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N16R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N16R5FSS73-ND
Through Hole Resistors RWR80N16R5FSS73-ND
16.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 16.5 OHM 2W 1% WW AXIAL - RWR80N16R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 2W 1% WW AXIAL
RWR80N16R5FSS73
RES 16.5 OHM 2W 1% WW AXIAL RWR80N16R5FSS73
RES 16.5ohm 2W 1% WW AXIAL

RES 16.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N16R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N16R5FSS73
Wirewound Resistors 3110-RWR80N16R5FSS73
EGN-3-80 16.5 1% RWR80N16R5FS S73

EGN-3-80 16.5 1% RWR80N16R5FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N16R5FSS73-ND RWR80N16R5FSS73 3110-RWR80N16R5FSS73
Product Name Through Hole Resistors RES 16.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers