Vishay Intertechnology, Inc. Wirewound Resistors RWR80N16R2FSB12

Description
EGN-3-80 16.2 1% RWR80N16R2FS B12
Request a Quote Datasheet
Description
EGN-3-80 16.2 1% RWR80N16R2FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N16R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N16R2FSB12
Wirewound Resistors 3110-RWR80N16R2FSB12
EGN-3-80 16.2 1% RWR80N16R2FS B12

EGN-3-80 16.2 1% RWR80N16R2FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N16R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N16R2FSB12-ND
Through Hole Resistors RWR80N16R2FSB12-ND
16.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 16.2 OHM 2W 1% WW AXIAL - RWR80N16R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 2W 1% WW AXIAL
RWR80N16R2FSB12
RES 16.2 OHM 2W 1% WW AXIAL RWR80N16R2FSB12
RES 16.2ohm 2W 1% WW AXIAL

RES 16.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N16R2FSB12 RWR80N16R2FSB12-ND RWR80N16R2FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 16.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630027-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers