Vishay Intertechnology, Inc. RES 165 OHM 2W 1% WW AXIAL RWR80N1650FRB12

Description
RES 165ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 165ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 2W 1% WW AXIAL - RWR80N1650FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 2W 1% WW AXIAL
RWR80N1650FRB12
RES 165 OHM 2W 1% WW AXIAL RWR80N1650FRB12
RES 165ohm 2W 1% WW AXIAL

RES 165ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1650FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1650FRB12
Wirewound Resistors 3110-RWR80N1650FRB12
EGN-3-80 165 1% RWR80N1650FR B12

EGN-3-80 165 1% RWR80N1650FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1650FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1650FRB12-ND
Through Hole Resistors RWR80N1650FRB12-ND
165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1650FRB12 3110-RWR80N1650FRB12 RWR80N1650FRB12-ND
Product Name RES 165 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers