Vishay Intertechnology, Inc. RES 154 OHM 2W 1% WW AXIAL RWR80N1540FSB12

Description
RES 154ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 2W 1% WW AXIAL - RWR80N1540FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 2W 1% WW AXIAL
RWR80N1540FSB12
RES 154 OHM 2W 1% WW AXIAL RWR80N1540FSB12
RES 154ohm 2W 1% WW AXIAL

RES 154ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1540FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1540FSB12
Wirewound Resistors 3110-RWR80N1540FSB12
EGN-3-80 154 1% RWR80N1540FS B12

EGN-3-80 154 1% RWR80N1540FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1540FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1540FSB12-ND
Through Hole Resistors RWR80N1540FSB12-ND
154 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

154 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1540FSB12 3110-RWR80N1540FSB12 RWR80N1540FSB12-ND
Product Name RES 154 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details