The RWR80N is a military-grade, axial-lead wirewound resistor with a welded construction and high-temperature silicone coating, qualified to MIL-PRF-39007. It is available in a non-inductive style using Ayrton-Perry winding, with a power rating of 2 W and a resistance range of 0.1 to 1.58 kΩ for the ±0.1% tolerance version. The part measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and has a terminal diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V for 2 W and smaller sizes, and meets ANSI J-STD-002 solderability requirements. The resistance temperature coefficient is ±50 ppm/°C from 1.01 to 10 Ω and ±30 ppm/°C from 10.1 to 158 Ω, depending on resistance value.
EGN-3-80 1.5K 1% RWR80N1501FS R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80N1501FSR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |