Vishay Intertechnology, Inc. RES 14.3 OHM 2W 0.1% WW AXIAL RWR80N14R3BRB12

Description
RES 14.3ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 2W 0.1% WW AXIAL - RWR80N14R3BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 2W 0.1% WW AXIAL
RWR80N14R3BRB12
RES 14.3 OHM 2W 0.1% WW AXIAL RWR80N14R3BRB12
RES 14.3ohm 2W 0.1% WW AXIAL

RES 14.3ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N14R3BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N14R3BRB12
Wirewound Resistors 3110-RWR80N14R3BRB12
EGN-3-80 14.3 .1% RWR80N14R3BR B12

EGN-3-80 14.3 .1% RWR80N14R3BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N14R3BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N14R3BRB12-ND
Through Hole Resistors RWR80N14R3BRB12-ND
14.3 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

14.3 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N14R3BRB12 3110-RWR80N14R3BRB12 RWR80N14R3BRB12-ND
Product Name RES 14.3 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms 14.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details