Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1471FRB12

Description
EGN-3-80 1.47K 1% RWR80N1471FR B12
Request a Quote Datasheet
Description
EGN-3-80 1.47K 1% RWR80N1471FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1471FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1471FRB12
Wirewound Resistors 3110-RWR80N1471FRB12
EGN-3-80 1.47K 1% RWR80N1471FR B12

EGN-3-80 1.47K 1% RWR80N1471FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1471FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1471FRB12-ND
Through Hole Resistors RWR80N1471FRB12-ND
1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.47 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.47K OHM 2W 1% WW AXIAL - RWR80N1471FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 2W 1% WW AXIAL
RWR80N1471FRB12
RES 1.47K OHM 2W 1% WW AXIAL RWR80N1471FRB12
RES 1.47Kohm 2W 1% WW AXIAL

RES 1.47Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1471FRB12 RWR80N1471FRB12-ND RWR80N1471FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.47K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details