Vishay Intertechnology, Inc. RES 147 OHM 2W 1% WW AXIAL RWR80N1470FPBSL

Description
RES 147ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 147ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 2W 1% WW AXIAL - RWR80N1470FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 2W 1% WW AXIAL
RWR80N1470FPBSL
RES 147 OHM 2W 1% WW AXIAL RWR80N1470FPBSL
RES 147ohm 2W 1% WW AXIAL

RES 147ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1470FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1470FPBSL
Wirewound Resistors 3110-RWR80N1470FPBSL
EGN-3-80 147 1% RWR80N1470FP BSL

EGN-3-80 147 1% RWR80N1470FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1470FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1470FPBSL-ND
Through Hole Resistors RWR80N1470FPBSL-ND
147 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

147 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1470FPBSL 3110-RWR80N1470FPBSL RWR80N1470FPBSL-ND
Product Name RES 147 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details